Vishay Intertechnology, Inc. Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100110MFKLB

Description
Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet
Description
Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack - ROX100110MFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack
ROX100110MFKLB
Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack ROX100110MFKLB
Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack

Supplier's Site
Through Hole Resistors - ROX100110MFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100110MFKLB-ND
Through Hole Resistors ROX100110MFKLB-ND
110 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

110 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX100110MFKLB ROX100110MFKLB-ND
Product Name Res Metal Oxide 110M Ohm 1% 4W ¦100ppm/¦C AXL Thru-Hole Lacer Pack Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details