Vishay Intertechnology, Inc. Metal Oxide Resistors 2watts 10Mohms 1% ROX10010M0FNRD

Description
Metal Oxide Resistors 2watts 10Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 2watts 10Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2watts 10Mohms 1% - ROX10010M0FNRD - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2watts 10Mohms 1%
ROX10010M0FNRD
Metal Oxide Resistors 2watts 10Mohms 1% ROX10010M0FNRD
Metal Oxide Resistors 2watts 10Mohms 1%

Metal Oxide Resistors 2watts 10Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX10010M0FNRD
Product Name Metal Oxide Resistors 2watts 10Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details