Vishay Intertechnology, Inc. Metal Oxide Resistors 2watts 10Mohms 1% ROX10010M0FKLB

Description
Metal Oxide Resistors 2watts 10Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 2watts 10Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 2watts 10Mohms 1% - ROX10010M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 2watts 10Mohms 1%
ROX10010M0FKLB
Metal Oxide Resistors 2watts 10Mohms 1% ROX10010M0FKLB
Metal Oxide Resistors 2watts 10Mohms 1%

Metal Oxide Resistors 2watts 10Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX10010M0FKLB
Product Name Metal Oxide Resistors 2watts 10Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details