Vishay Precision Group Through Hole Resistors ROX100100MFKEL

Description
100 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
100 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX100-100MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX100-100MF-ND
Through Hole Resistors ROX100-100MF-ND
100 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 4W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES 100M OHM 4W 1% AXIAL - ROX100100MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100M OHM 4W 1% AXIAL
ROX100100MFKEL
RES 100M OHM 4W 1% AXIAL ROX100100MFKEL
RES 100Mohm 4W 1% AXIAL

RES 100Mohm 4W 1% AXIAL

Supplier's Site
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial - 70201742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial
70201742
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial 70201742
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial

Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial

Supplier's Site
Resistor, Metal Oxide, 0.1Gohm, 4W, 1%; Resistance Vishay - 41K9192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 0.1Gohm, 4W, 1%; Resistance Vishay
41K9192
Resistor, Metal Oxide, 0.1Gohm, 4W, 1%; Resistance Vishay 41K9192
RESISTOR, METAL OXIDE, 0.1GOHM, 4W, 1%; Resistance:0.1Gohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 0.1GOHM, 4W, 1%; Resistance:0.1Gohm; Product Range:ROX Series; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number ROX100-100MF-ND ROX100100MFKEL 70201742 41K9192
Product Name Through Hole Resistors RES 100M OHM 4W 1% AXIAL Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 2.88 W;Tol 1%;Axial Resistor, Metal Oxide, 0.1Gohm, 4W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers