Vishay Intertechnology, Inc. RES METAL OXIDE 500K OHM 5% TH ROX075500KJNEL

Description
RES METAL OXIDE 500Kohm 5% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 500Kohm 5% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 500K OHM 5% TH - ROX075500KJNEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 500K OHM 5% TH
ROX075500KJNEL
RES METAL OXIDE 500K OHM 5% TH ROX075500KJNEL
RES METAL OXIDE 500Kohm 5% TH

RES METAL OXIDE 500Kohm 5% TH

Supplier's Site
Through Hole Resistors - ROX075-500KJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX075-500KJ-ND
Through Hole Resistors ROX075-500KJ-ND
500 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

500 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX075500KJNEL ROX075-500KJ-ND
Product Name RES METAL OXIDE 500K OHM 5% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 500000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers