Vishay Intertechnology, Inc. RES METAL OXIDE 2.00M OHM 1% TH ROX0752M00FKEL

Description
RES METAL OXIDE 2.00Mohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 2.00Mohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 2.00M OHM 1% TH - ROX0752M00FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 2.00M OHM 1% TH
ROX0752M00FKEL
RES METAL OXIDE 2.00M OHM 1% TH ROX0752M00FKEL
RES METAL OXIDE 2.00Mohm 1% TH

RES METAL OXIDE 2.00Mohm 1% TH

Supplier's Site
Through Hole Resistors - ROX075-2.00MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX075-2.00MF-ND
Through Hole Resistors ROX075-2.00MF-ND
2 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

2 MOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX0752M00FKEL ROX075-2.00MF-ND
Product Name RES METAL OXIDE 2.00M OHM 1% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details