Vishay Intertechnology, Inc. Through Hole Resistors ROX075120KFKEL

Description
120 kOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
120 kOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ROX075120KFKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX075120KFKEL-ND
Through Hole Resistors ROX075120KFKEL-ND
120 kOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

120 kOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Rox-3/4 120K 1% T-1 El E3 Vishay - 15R3890 - Newark, An Avnet Company
Chicago, IL, United States
Rox-3/4 120K 1% T-1 El E3 Vishay
15R3890
Rox-3/4 120K 1% T-1 El E3 Vishay 15R3890
ROX-3/4 120K 1% T-1 EL E3

ROX-3/4 120K 1% T-1 EL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ROX075120KFKEL-ND 15R3890
Product Name Through Hole Resistors Rox-3/4 120K 1% T-1 El E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details