Vishay Intertechnology, Inc. Resistors - Through Hole Resistors ROX0507K50JNRF

Description
Win Source Part Number: 1164962-ROX0507K50JN RF Category: Resistors>Through Hole Resistors Series: ROX Features: Flame Retardant Coating, High Voltage, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.310" Dia x 0.550" L (7.87mm x 13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1164962-ROX0507K50JN RF Category: Resistors>Through Hole Resistors Series: ROX Features: Flame Retardant Coating, High Voltage, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.310" Dia x 0.550" L (7.87mm x 13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1164962-ROX0507K50JNRF
Resistors - Through Hole Resistors 1164962-ROX0507K50JNRF
Win Source Part Number: 1164962-ROX0507K50JN RF Category: Resistors>Through Hole Resistors Series: ROX Features: Flame Retardant Coating, High Voltage, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 180°C Dimension: 0.310" Dia x 0.550" L (7.87mm x 13.97mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1164962-ROX0507K50JNRF
Category: Resistors>Through Hole Resistors
Series: ROX
Features: Flame Retardant Coating, High Voltage, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 180°C
Dimension: 0.310" Dia x 0.550" L (7.87mm x 13.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet
2W Resistor - 53-ROX0507K50JNRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.5K OHM 5% 2W AXIAL Product overview: ROX0507K50JNRF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX0507K50JNRF can be used for catalog matching and distributor lookup.

RES 7.5K OHM 5% 2W AXIAL Product overview: ROX0507K50JNRF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ROX0507K50JNRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - ROX0507K50JNRF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX0507K50JNRF-ND
Through Hole Resistors ROX0507K50JNRF-ND
7.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

7.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1164962-ROX0507K50JNRF 53-ROX0507K50JNRF ROX0507K50JNRF-ND
Product Name Resistors - Through Hole Resistors 2W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalOxide
Resistance Range 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers