Vishay Intertechnology, Inc. Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole ROX0505M00FNLB

Description
Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole - ROX0505M00FNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
ROX0505M00FNLB
Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole ROX0505M00FNLB
Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - ROX0505M00FNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX0505M00FNLB-ND
Through Hole Resistors ROX0505M00FNLB-ND
5 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

5 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX0505M00FNLB ROX0505M00FNLB-ND
Product Name Res Metal Oxide 5M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details