Vishay Intertechnology, Inc. Metal Oxide Resistors 1watt 1.5Mohms 1% ROX0501M50FKLBN

Description
Metal Oxide Resistors 1watt 1.5Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 1watt 1.5Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1watt 1.5Mohms 1% - ROX0501M50FKLBN - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1watt 1.5Mohms 1%
ROX0501M50FKLBN
Metal Oxide Resistors 1watt 1.5Mohms 1% ROX0501M50FKLBN
Metal Oxide Resistors 1watt 1.5Mohms 1%

Metal Oxide Resistors 1watt 1.5Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX0501M50FKLBN
Product Name Metal Oxide Resistors 1watt 1.5Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details