Vishay Precision Group RES METAL OXIDE 1.00M OHM 1% TH ROX0501M00FKEL

Description
RES METAL OXIDE 1.00Mohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 1.00Mohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 1.00M OHM 1% TH - ROX0501M00FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 1.00M OHM 1% TH
ROX0501M00FKEL
RES METAL OXIDE 1.00M OHM 1% TH ROX0501M00FKEL
RES METAL OXIDE 1.00Mohm 1% TH

RES METAL OXIDE 1.00Mohm 1% TH

Supplier's Site
Through Hole Resistors - ROX050-1.00MF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX050-1.00MF-ND
Through Hole Resistors ROX050-1.00MF-ND
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay - 65K1898 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay
65K1898
Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay 65K1898
RESISTOR METAL OXIDE, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:ROX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ROX0501M00FKEL ROX050-1.00MF-ND 65K1898
Product Name RES METAL OXIDE 1.00M OHM 1% TH Through Hole Resistors Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay
Technology / Construction MetalOxide MetalOxide MetalOxide
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers