Vishay Intertechnology, Inc. RES METAL OXIDE 1.00G OHM 1% TH ROX0501G00FNEL

Description
RES METAL OXIDE 1.00Gohm 1% TH
Request a Quote Datasheet
Description
RES METAL OXIDE 1.00Gohm 1% TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES METAL OXIDE 1.00G OHM 1% TH - ROX0501G00FNEL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES METAL OXIDE 1.00G OHM 1% TH
ROX0501G00FNEL
RES METAL OXIDE 1.00G OHM 1% TH ROX0501G00FNEL
RES METAL OXIDE 1.00Gohm 1% TH

RES METAL OXIDE 1.00Gohm 1% TH

Supplier's Site
Through Hole Resistors - ROX050-1.00GF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ROX050-1.00GF-ND
Through Hole Resistors ROX050-1.00GF-ND
1 GOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 GOhms ±1% 2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ROX0501G00FNEL ROX050-1.00GF-ND
Product Name RES METAL OXIDE 1.00G OHM 1% TH Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers