Vishay Intertechnology, Inc. ROX-3 10 Mohm 1% 200 ppm ROX-310M0FNF5

Description
ROX-3 10 Mohm 1% 200 ppm
Request a Quote
Description
ROX-3 10 Mohm 1% 200 ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROX-3 10 Mohm 1% 200 ppm - ROX-310M0FNF5 - ASAP Semiconductor LLC
Anaheim, CA, United States
ROX-3 10 Mohm 1% 200 ppm
ROX-310M0FNF5
ROX-3 10 Mohm 1% 200 ppm ROX-310M0FNF5
ROX-3 10 Mohm 1% 200 ppm

ROX-3 10 Mohm 1% 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX-310M0FNF5
Product Name ROX-3 10 Mohm 1% 200 ppm
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details