Vishay Intertechnology, Inc. Metal Oxide Resistors 200Mohms 1% ROX-2S 200M 1 T2

Description
Metal Oxide Resistors 200Mohms 1%
Request a Quote
Description
Metal Oxide Resistors 200Mohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 200Mohms 1% - ROX-2S 200M 1 T2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 200Mohms 1%
ROX-2S 200M 1 T2
Metal Oxide Resistors 200Mohms 1% ROX-2S 200M 1 T2
Metal Oxide Resistors 200Mohms 1%

Metal Oxide Resistors 200Mohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX-2S 200M 1 T2
Product Name Metal Oxide Resistors 200Mohms 1%
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details