VISHAY INTERTECHNOLOGY, INC.
ROX-150M0FHLB -- ROX-1 50 MOHM 1% 50 PPM
Vishay Intertechnology, Inc.
ROX-1 50 Mohm 1% 50 ppm
ROX-150M0FHLB
Description
ROX-1 50 Mohm 1% 50 ppm
Request a Quote
Email Supplier
Description
ROX-1 50 Mohm 1% 50 ppm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
ROX-150M0FHLB |
|
Product Name
|
ROX-1 50 Mohm 1% 50 ppm |
|
Resistance Range
|
5.00E7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2260 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details