Vishay Intertechnology, Inc. ROX-1 1.5 Mohm 1% 100 ppm ROX-11M50FKLB

Description
ROX-1 1.5 Mohm 1% 100 ppm
Request a Quote
Description
ROX-1 1.5 Mohm 1% 100 ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROX-1 1.5 Mohm 1% 100 ppm - ROX-11M50FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
ROX-1 1.5 Mohm 1% 100 ppm
ROX-11M50FKLB
ROX-1 1.5 Mohm 1% 100 ppm ROX-11M50FKLB
ROX-1 1.5 Mohm 1% 100 ppm

ROX-1 1.5 Mohm 1% 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number ROX-11M50FKLB
Product Name ROX-1 1.5 Mohm 1% 100 ppm
Resistance Range 1.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details