Vishay Precision Group Through Hole Resistors RNX1502M00KKLB

Description
2 MOhms ±10% 4W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 MOhms ±10% 4W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX1502M00KKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1502M00KKLB-ND
Through Hole Resistors RNX1502M00KKLB-ND
2 MOhms ±10% 4W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

2 MOhms ±10% 4W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNX1502M00KKLB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers