Vishay Intertechnology, Inc. Through Hole Resistors RNX125800KKNLB

Description
800 kOhms ±10% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
800 kOhms ±10% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX125800KKNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX125800KKNLB-ND
Through Hole Resistors RNX125800KKNLB-ND
800 kOhms ±10% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

800 kOhms ±10% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNX125800KKNLB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details