Vishay Intertechnology, Inc. Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max. RNX125100MFKLB

Description
Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max.
Request a Quote Datasheet
Description
Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max. - RNX125100MFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max.
RNX125100MFKLB
Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max. RNX125100MFKLB
Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max.

Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max.

Supplier's Site
Through Hole Resistors - RNX125100MFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX125100MFKLB-ND
Through Hole Resistors RNX125100MFKLB-ND
100 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 3W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX125100MFKLB RNX125100MFKLB-ND
Product Name Vishay/DaleMetal Oxide Resistors 100Mohms 1% 100ppm 3Watts Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details