Vishay Intertechnology, Inc. RES 1.00M OHM 1% 100 PPM 2.5W RNX1001M00FKEE

Description
RES 1.00Mohm 1% 100 PPM 2.5W
Request a Quote Datasheet
Description
RES 1.00Mohm 1% 100 PPM 2.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00M OHM 1% 100 PPM 2.5W - RNX1001M00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1% 100 PPM 2.5W
RNX1001M00FKEE
RES 1.00M OHM 1% 100 PPM 2.5W RNX1001M00FKEE
RES 1.00Mohm 1% 100 PPM 2.5W

RES 1.00Mohm 1% 100 PPM 2.5W

Supplier's Site
Through Hole Resistors - RNX1.00MJTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1.00MJTR-ND
Through Hole Resistors RNX1.00MJTR-ND
1 MOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX1001M00FKEE RNX1.00MJTR-ND
Product Name RES 1.00M OHM 1% 100 PPM 2.5W Through Hole Resistors
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2.5 watts 2.5 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details