Vishay Intertechnology, Inc. Rnx-1N 1.1K 10% T-00 El E3 Vishay RNX1001K10KNELN

Description
RNX-1N 1.1K 10% T-00 EL E3
Description
RNX-1N 1.1K 10% T-00 EL E3

Suppliers

Company
Product
Description
Supplier Links
Rnx-1N 1.1K 10% T-00 El E3 Vishay - 32M6883 - Newark, An Avnet Company
Chicago, IL, United States
Rnx-1N 1.1K 10% T-00 El E3 Vishay
32M6883
Rnx-1N 1.1K 10% T-00 El E3 Vishay 32M6883
RNX-1N 1.1K 10% T-00 EL E3

RNX-1N 1.1K 10% T-00 EL E3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32M6883
Product Name Rnx-1N 1.1K 10% T-00 El E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details