Vishay Intertechnology, Inc. RES 1.00G OHM 1% 200 PPM 2.5W RNX1001G00FNEE

Description
RES 1.00Gohm 1% 200 PPM 2.5W
Request a Quote Datasheet
Description
RES 1.00Gohm 1% 200 PPM 2.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00G OHM 1% 200 PPM 2.5W - RNX1001G00FNEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00G OHM 1% 200 PPM 2.5W
RNX1001G00FNEE
RES 1.00G OHM 1% 200 PPM 2.5W RNX1001G00FNEE
RES 1.00Gohm 1% 200 PPM 2.5W

RES 1.00Gohm 1% 200 PPM 2.5W

Supplier's Site
Through Hole Resistors - RNX1.00GLTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1.00GLTR-ND
Through Hole Resistors RNX1.00GLTR-ND
1 GOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 GOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX1001G00FNEE RNX1.00GLTR-ND
Product Name RES 1.00G OHM 1% 200 PPM 2.5W Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 2.5 watts 2.5 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details