Vishay Intertechnology, Inc. Through Hole Resistors RNX10010M0FKEE

Description
10 MOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
10 MOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX10.0MJTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX10.0MJTR-ND
Through Hole Resistors RNX10.0MJTR-ND
10 MOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

10 MOhms ±1% 2.5W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES 10.0M OHM 1% 100 PPM 2.5W - RNX10010M0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1% 100 PPM 2.5W
RNX10010M0FKEE
RES 10.0M OHM 1% 100 PPM 2.5W RNX10010M0FKEE
RES 10.0Mohm 1% 100 PPM 2.5W

RES 10.0Mohm 1% 100 PPM 2.5W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX10.0MJTR-ND RNX10010M0FKEE
Product Name Through Hole Resistors RES 10.0M OHM 1% 100 PPM 2.5W
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details