Metal Oxide Resistors 5Mohms 5% 100ppm 2Watts Max.
5 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNX0755M00JKLB | RNX0755M00JKLB-ND |
| Product Name | Metal Oxide Resistors 5Mohms 5% 100ppm 2Watts Max. | Through Hole Resistors |
| Technology / Construction | MetalOxide | MetalOxide |
| Resistance Range | 5.00E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |