Vishay Intertechnology, Inc. Rnx-3/4 10M 1% T-00 L05 Vishay RNX07510M0FNLB

Description
RNX-3/4 10M 1% T-00 L05
Description
RNX-3/4 10M 1% T-00 L05

Suppliers

Company
Product
Description
Supplier Links
Rnx-3/4 10M 1% T-00 L05 Vishay - 73P7087 - Newark, An Avnet Company
Chicago, IL, United States
Rnx-3/4 10M 1% T-00 L05 Vishay
73P7087
Rnx-3/4 10M 1% T-00 L05 Vishay 73P7087
RNX-3/4 10M 1% T-00 L05

RNX-3/4 10M 1% T-00 L05

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73P7087
Product Name Rnx-3/4 10M 1% T-00 L05 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details