Vishay Precision Group Resistor, Metal Oxide, 0.1Gohm, 2W, 1%; Resistance Vishay RNX075100MFNLB

Description
RESISTOR, METAL OXIDE, 0.1GOHM, 2W, 1%; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide RoHS Compliant: No
Description
RESISTOR, METAL OXIDE, 0.1GOHM, 2W, 1%; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 0.1Gohm, 2W, 1%; Resistance Vishay - 19C8057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 0.1Gohm, 2W, 1%; Resistance Vishay
19C8057
Resistor, Metal Oxide, 0.1Gohm, 2W, 1%; Resistance Vishay 19C8057
RESISTOR, METAL OXIDE, 0.1GOHM, 2W, 1%; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide RoHS Compliant: No

RESISTOR, METAL OXIDE, 0.1GOHM, 2W, 1%; Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19C8057
Product Name Resistor, Metal Oxide, 0.1Gohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers