Vishay Precision Group Through Hole Resistors RNX0501G00FNEL

Description
1 GOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 GOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0501G00FNEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0501G00FNEL-ND
Through Hole Resistors RNX0501G00FNEL-ND
1 GOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 GOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay - 65K2643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay
65K2643
Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay 65K2643
RESISTOR, METAL OXIDE, 1GOHM, 1.2W, 1%; Resistance:1Gohm; Product Range:RNX Series; Power Rating:1.2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 1GOHM, 1.2W, 1%; Resistance:1Gohm; Product Range:RNX Series; Power Rating:1.2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:2kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 0.86 W;Tol 1%;Axial - 70201644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 0.86 W;Tol 1%;Axial
70201644
Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 0.86 W;Tol 1%;Axial 70201644
Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available For Oil Bath or Open Air Operation Matched Sets Available Special Testing Available Upon Request

  • Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available
  • ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available
  • For Oil Bath or Open Air Operation
  • Matched Sets Available
  • Special Testing Available Upon Request
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RNX0501G00FNEL-ND 65K2643 70201644
Product Name Through Hole Resistors Resistor, Metal Oxide, 1Gohm, 1.2W, 1%; Resistance Vishay Resistor;Metal Oxide;Res 1000 Megohms;Pwr-Rtg 0.86 W;Tol 1%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details