Vishay Precision Group Resistance Vishay RNX050100MFKEB.

Description
Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:860mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:2kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No
Description
Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:860mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:2kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 61AC1472 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
61AC1472
Resistance Vishay 61AC1472
Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:860mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:2kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Resistance:0.1Gohm; Product Range:RNX Series; Power Rating:860mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:2kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 100ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61AC1472
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details