VISHAY INTERTECHNOLOGY, INC.
RNX038330RFNLBN -- RNX-3/8N 330 1% T-00 L05 VISHAY
Vishay Intertechnology, Inc.
Rnx-3/8N 330 1% T-00 L05 Vishay
RNX038330RFNLBN
Description
RNX-3/8N 330 1% T-00 L05
Description
RNX-3/8N 330 1% T-00 L05
Suppliers
Rnx-3/8N 330 1% T-00 L05 Vishay
17T4075
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
17T4075 |
|
Product Name
|
Rnx-3/8N 330 1% T-00 L05 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
3480 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers