Vishay Precision Group Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay RNX0382M00FNLB

Description
RESISTOR METAL OXIDE, 2MOHM, 1W, 1%; Resistance:2Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: No
Description
RESISTOR METAL OXIDE, 2MOHM, 1W, 1%; Resistance:2Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay - 19C8064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay
19C8064
Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay 19C8064
RESISTOR METAL OXIDE, 2MOHM, 1W, 1%; Resistance:2Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: No

RESISTOR METAL OXIDE, 2MOHM, 1W, 1%; Resistance:2Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19C8064
Product Name Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details