Vishay Precision Group Through Hole Resistors RNX0382M00FNEL

Description
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0382M00FNEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0382M00FNEL-ND
Through Hole Resistors RNX0382M00FNEL-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 2 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial - 70201621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 2 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial
70201621
Resistor;Metal Oxide;Res 2 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial 70201621
Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available For Oil Bath or Open Air Operation Matched Sets Available Special Testing Available Upon Request

  • Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available
  • ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available
  • For Oil Bath or Open Air Operation
  • Matched Sets Available
  • Special Testing Available Upon Request
Supplier's Site
Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay - 41K9188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay
41K9188
Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay 41K9188
RESISTOR METAL OXIDE, 2MOHM, 1W, 1%; Resistance:2Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR METAL OXIDE, 2MOHM, 1W, 1%; Resistance:2Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0382M00FNEL-ND 70201621 41K9188
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 2 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial Resistor Metal Oxide, 2Mohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details