200 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
RESISTOR, METAL OXIDE, 0.2GOHM, 1W, 1%; Resistance:0.2Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNX038200MFNEL-ND | 70201550 | 41K9189 |
| Product Name | Through Hole Resistors | Resistor;Metal Oxide;Res 200 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial | Resistor, Metal Oxide, 0.2Gohm, 1W, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | General Use | |
| Technology / Construction | MetalOxide | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |