Vishay Precision Group Resistance Vishay RNX038200KJNLB.

Description
Resistance:200kohm; Product Range:RNX Series; Power Rating:720mW; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:1.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No
Description
Resistance:200kohm; Product Range:RNX Series; Power Rating:720mW; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:1.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 32AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
32AC6373
Resistance Vishay 32AC6373
Resistance:200kohm; Product Range:RNX Series; Power Rating:720mW; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:1.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No

Resistance:200kohm; Product Range:RNX Series; Power Rating:720mW; Resistance Tolerance:± 10%; Resistor Case Style:Axial Leaded; Voltage Rating:1.5kV; Resistor Element Type:Metal Oxide; Temperature Coefficient:± 200ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32AC6373
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 200000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details