VISHAY INTERTECHNOLOGY, INC.
RNX0381M00FKEB -- RNX-3/8 1M 1% T-1 EB E3 VISHAY
Vishay Intertechnology, Inc.
Rnx-3/8 1M 1% T-1 Eb E3 Vishay
RNX0381M00FKEB
Description
RNX-3/8 1M 1% T-1 EB E3
Description
RNX-3/8 1M 1% T-1 EB E3
Suppliers
Rnx-3/8 1M 1% T-1 Eb E3 Vishay
15R3642
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
15R3642 |
|
Product Name
|
Rnx-3/8 1M 1% T-1 Eb E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
8200 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details