Vishay Precision Group Resistor, Metal Oxide, 0.18Gohm, 1W, 1%; Resistance Vishay RNX038180MFNLB

Description
RESISTOR, METAL OXIDE, 0.18GOHM, 1W, 1%; Resistance:0.18Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL OXIDE, 0.18GOHM, 1W, 1%; Resistance:0.18Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 0.18Gohm, 1W, 1%; Resistance Vishay - 19C8062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 0.18Gohm, 1W, 1%; Resistance Vishay
19C8062
Resistor, Metal Oxide, 0.18Gohm, 1W, 1%; Resistance Vishay 19C8062
RESISTOR, METAL OXIDE, 0.18GOHM, 1W, 1%; Resistance:0.18Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No

RESISTOR, METAL OXIDE, 0.18GOHM, 1W, 1%; Resistance:0.18Gohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19C8062
Product Name Resistor, Metal Oxide, 0.18Gohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 1.80E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details