Vishay Precision Group Resistor, Metal Oxide, 70Mohm, 500Mw, 1%; Resistance Vishay RNX02570M0FKEL

Description
RESISTOR, METAL OXIDE, 70MOHM, 500mW, 1%; Resistance:70Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL OXIDE, 70MOHM, 500mW, 1%; Resistance:70Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 70Mohm, 500Mw, 1%; Resistance Vishay - 41K9183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 70Mohm, 500Mw, 1%; Resistance Vishay
41K9183
Resistor, Metal Oxide, 70Mohm, 500Mw, 1%; Resistance Vishay 41K9183
RESISTOR, METAL OXIDE, 70MOHM, 500mW, 1%; Resistance:70Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 70MOHM, 500mW, 1%; Resistance:70Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K9183
Product Name Resistor, Metal Oxide, 70Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 7.00E7 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details