Vishay Intertechnology, Inc. Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR70J3571FPB14

Description
Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR70J3571FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR70J3571FPB14
Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR70J3571FPB14
Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNR70J3571FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR70J3571FPB14-ND
Through Hole Resistors 541-RNR70J3571FPB14-ND
3.57 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.57 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR70J3571FPB14 541-RNR70J3571FPB14-ND
Product Name Res Metal Film 3.57K Ohm 1% 3/4W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details