988 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
MF HERM SEAL,3/4W,50PPM,988K
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNR70H9883BRB14-ND | RNR70H9883BRB14 |
| Product Name | Through Hole Resistors | MF HERM SEAL,3/4W,50PPM,988K,.1%,R/.01%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.1000 +/- % | 0.1000 to 0.0100 +/- % |