Vishay Intertechnology, Inc. Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag RNR65E1600DMM76

Description
Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
Request a Quote
Description
Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag - RNR65E1600DMM76 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
RNR65E1600DMM76
Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag RNR65E1600DMM76
Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag

Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR65E1600DMM76
Product Name Res Metal Film 160 Ohm 0.5% 1/2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details