Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W 1% AXIAL RNR60K6981FPBSL

Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W 1% AXIAL - RNR60K6981FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W 1% AXIAL
RNR60K6981FPBSL
RES 6.98K OHM 1/4W 1% AXIAL RNR60K6981FPBSL
RES 6.98Kohm 1/4W 1% AXIAL

RES 6.98Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K6981FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K6981FPBSL-ND
Through Hole Resistors RNR60K6981FPBSL-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K6981FPBSL RNR60K6981FPBSL-ND
Product Name RES 6.98K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details