Vishay Intertechnology, Inc. RES 5.49K OHM 1/4W 1% AXIAL RNR60K5491FMBSL

Description
RES 5.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/4W 1% AXIAL - RNR60K5491FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W 1% AXIAL
RNR60K5491FMBSL
RES 5.49K OHM 1/4W 1% AXIAL RNR60K5491FMBSL
RES 5.49Kohm 1/4W 1% AXIAL

RES 5.49Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K5491FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K5491FMBSL-ND
Through Hole Resistors RNR60K5491FMBSL-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K5491FMBSL RNR60K5491FMBSL-ND
Product Name RES 5.49K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details