Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 1% AXIAL RNR60K4992FMB14

Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 1% AXIAL - RNR60K4992FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 1% AXIAL
RNR60K4992FMB14
RES 49.9K OHM 1/4W 1% AXIAL RNR60K4992FMB14
RES 49.9Kohm 1/4W 1% AXIAL

RES 49.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K4992FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K4992FMB14-ND
Through Hole Resistors RNR60K4992FMB14-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K4992FMB14 RNR60K4992FMB14-ND
Product Name RES 49.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details