Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W 1% AXIAL RNR60K4752FPB14

Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W 1% AXIAL - RNR60K4752FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W 1% AXIAL
RNR60K4752FPB14
RES 47.5K OHM 1/4W 1% AXIAL RNR60K4752FPB14
RES 47.5Kohm 1/4W 1% AXIAL

RES 47.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K4752FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K4752FPB14-ND
Through Hole Resistors RNR60K4752FPB14-ND
47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

47.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K4752FPB14 RNR60K4752FPB14-ND
Product Name RES 47.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details