Vishay Intertechnology, Inc. Through Hole Resistors RNR60K4222FMBSL

Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60K4222FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K4222FMBSL-ND
Through Hole Resistors RNR60K4222FMBSL-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 42.2K OHM 1/4W 1% AXIAL - RNR60K4222FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W 1% AXIAL
RNR60K4222FMBSL
RES 42.2K OHM 1/4W 1% AXIAL RNR60K4222FMBSL
RES 42.2Kohm 1/4W 1% AXIAL

RES 42.2Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60K4222FMBSL-ND RNR60K4222FMBSL
Product Name Through Hole Resistors RES 42.2K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details