Vishay Intertechnology, Inc. RES 316K OHM 1/4W 1% AXIAL RNR60K3163FSRSL

Description
RES 316Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/4W 1% AXIAL - RNR60K3163FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/4W 1% AXIAL
RNR60K3163FSRSL
RES 316K OHM 1/4W 1% AXIAL RNR60K3163FSRSL
RES 316Kohm 1/4W 1% AXIAL

RES 316Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K3163FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K3163FSRSL-ND
Through Hole Resistors RNR60K3163FSRSL-ND
316 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

316 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K3163FSRSL RNR60K3163FSRSL-ND
Product Name RES 316K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details