Vishay Intertechnology, Inc. Through Hole Resistors RNR60K3011FMBSL

Description
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60K3011FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K3011FMBSL-ND
Through Hole Resistors RNR60K3011FMBSL-ND
3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.01 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 3.01K OHM 1/4W 1% AXIAL - RNR60K3011FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W 1% AXIAL
RNR60K3011FMBSL
RES 3.01K OHM 1/4W 1% AXIAL RNR60K3011FMBSL
RES 3.01Kohm 1/4W 1% AXIAL

RES 3.01Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60K3011FMBSL-ND RNR60K3011FMBSL
Product Name Through Hole Resistors RES 3.01K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details