Vishay Intertechnology, Inc. RES 150K OHM 1/4W 1% AXIAL RNR60K1503FPR36

Description
RES 150Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/4W 1% AXIAL - RNR60K1503FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/4W 1% AXIAL
RNR60K1503FPR36
RES 150K OHM 1/4W 1% AXIAL RNR60K1503FPR36
RES 150Kohm 1/4W 1% AXIAL

RES 150Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K1503FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1503FPR36-ND
Through Hole Resistors RNR60K1503FPR36-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1503FPR36 RNR60K1503FPR36-ND
Product Name RES 150K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details