Vishay Intertechnology, Inc. Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNR60K1372FMB14

Description
Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RNR60K1372FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RNR60K1372FMB14
Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RNR60K1372FMB14
Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR60K1372FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1372FMB14-ND
Through Hole Resistors RNR60K1372FMB14-ND
13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

13.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1372FMB14 RNR60K1372FMB14-ND
Product Name Res Metal Film 13.7K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details