Vishay Intertechnology, Inc. RES 130 OHM 1/4W 1% AXIAL RNR60K1300FMRSL

Description
RES 130ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 1% AXIAL - RNR60K1300FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 1% AXIAL
RNR60K1300FMRSL
RES 130 OHM 1/4W 1% AXIAL RNR60K1300FMRSL
RES 130ohm 1/4W 1% AXIAL

RES 130ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K1300FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1300FMRSL-ND
Through Hole Resistors RNR60K1300FMRSL-ND
130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

130 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1300FMRSL RNR60K1300FMRSL-ND
Product Name RES 130 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details