Vishay Intertechnology, Inc. RES 118K OHM 1/4W 1% AXIAL RNR60K1183FSB14

Description
RES 118Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/4W 1% AXIAL - RNR60K1183FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/4W 1% AXIAL
RNR60K1183FSB14
RES 118K OHM 1/4W 1% AXIAL RNR60K1183FSB14
RES 118Kohm 1/4W 1% AXIAL

RES 118Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K1183FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1183FSB14-ND
Through Hole Resistors RNR60K1183FSB14-ND
118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1183FSB14 RNR60K1183FSB14-ND
Product Name RES 118K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers